The Card Edge Connector, Dual Side, 92Pos, Th, part number 70AJ7475, features a 0.100,Äù (2.54mm) contact pitch and is designed for through-hole mounting. It accommodates a card thickness of 1.57mm and is suitable for dual row configurations. The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1200 V AC rms, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector also offers various termination options, including P.C. tail and wire wrap, and is RoHS compliant and UL certified.
"92 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 92POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:92 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-092-520-878-ND | 70AJ7475 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 92Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 92 # |