EDAC, Inc. Edgeboard Connectors 345-090-558-803

Description
"90 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"90 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-090-558-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-090-558-803-ND
Edgeboard Connectors 151-345-090-558-803-ND
"90 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"90 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-090-558-803 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-090-558-803
Card Edge Connectors - Edgeboard Connectors 345-090-558-803
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Conn, Dual Side, 90Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ7451 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 90Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ7451
Card Conn, Dual Side, 90Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ7451
CARD CONN, DUAL SIDE, 90POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:90 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 90POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:90 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-090-558-803-ND 345-090-558-803 70AJ7451
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Conn, Dual Side, 90Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-200LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers
Headers, Receptacles, Female Sockets - A28758-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details