EDAC, Inc. Edgeboard Connectors 345-090-555-888

Description
"90 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"90 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-090-555-888-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-090-555-888-ND
Edgeboard Connectors 151-345-090-555-888-ND
"90 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"90 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 90Pos, Lug; Card Edge Connector Type Edac - 71AJ5420 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 90Pos, Lug; Card Edge Connector Type Edac
71AJ5420
Card Edge Conn, Dual Side, 90Pos, Lug; Card Edge Connector Type Edac 71AJ5420
CARD EDGE CONN, DUAL SIDE, 90POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:90 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 90POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:90 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-090-555-888-ND 71AJ5420
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 90Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 90 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PCI Express - 10018783-00212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29400-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details