The Card Edge Connector, Dual Side, 90Pos, Th, part number 72AJ8978, features a 0.100,Äù (2.54mm) pitch and is designed to accommodate a card thickness of 1.57mm. It has a total of 90 contacts and supports through-hole mounting with a straight body orientation. The insulator is made from UL 94V-0 thermoplastic polyester, and the connector is RoHS compliant. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector offers various termination options, including P.C. tail and wire wrap, and is available in both single and dual row configurations. Additionally, it includes features such as automatic wire wrap positioning holes and polarizing keys for enhanced usability.
"90 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 90POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:90 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-090-525-888-ND | 72AJ8978 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 90Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 90 # |