The Card Conn, Dual Side, 88Pos, Wire Wrap connector is a card edge connector designed for a 0.100,Äù (2.54mm) pitch with a dual row configuration. It features a high-profile insulator body measuring 0.600,Äù (15.24mm) and is compatible with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness. The connector is constructed from UL 94V-0 thermoplastic polyester and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including wire wrap and P.C. tails, and offers multiple mounting options, including flush or offset lugs. The product is RoHS compliant and UL certified, making it suitable for a variety of applications where compliance with environmental standards is required.
"88 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, DUAL SIDE, 88POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:88 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-088-558-512-ND | 71AJ2097 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 88Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |