The Card Edge Connector, Dual Side, 86Pos, Th, part number 70AJ9288, features a 0.100,Äù (2.54mm) pitch and is designed to accommodate a card thickness of 1.57mm. It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range for this connector is -40°C to +105°C. It supports various contact termination options, including P.C. tail and wire wrap, and is available in both single and dual row configurations. The connector also offers multiple mounting options, including flush or offset lugs, and is RoHS compliant and UL certified. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
"86 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 86POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-086-556-278-ND | 70AJ9288 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 86 # |