EDAC, Inc. Edgeboard Connectors 345-086-555-207

Description
"86 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"86 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-086-555-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-086-555-207-ND
Edgeboard Connectors 151-345-086-555-207-ND
"86 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"86 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 86Pos, Lug; Card Edge Connector Type Edac - 70AJ9281 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 86Pos, Lug; Card Edge Connector Type Edac
70AJ9281
Card Edge Conn, Dual Side, 86Pos, Lug; Card Edge Connector Type Edac 70AJ9281
CARD EDGE CONN, DUAL SIDE, 86POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 86POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-086-555-207-ND 70AJ9281
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 86Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 86 #
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PCB Sockets - 1224751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-11000800ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Turret Connectors - 36-1532-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details