The Edac Connector 72AJ6326 is a card edge connector designed with a 0.100,Äù (2.54mm) pitch, suitable for various applications requiring reliable electrical connections. It features a UL 94V-0 thermoplastic polyester insulator and is constructed with copper alloy contacts, which are gold plated on the mating area and tin plated on the tails with nickel underplating. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports multiple configurations, including single or dual rows, and offers various mounting options such as flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for environmentally conscious designs. The connector is compatible with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness and provides options for different contact terminations, including P.C. tails and wire wrap.
"86 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-086-525-204-ND | 72AJ6326 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |