The Card Edge Connector, Dual Side, 84Pos, Th from Edac features a 0.100,Äù (2.54mm) pitch and is designed for through-hole mounting. It accommodates a card thickness of 1.57mm and supports a maximum current rating of 3 amps. The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. It has a dielectric withstand voltage of 1200 V AC rms and an insulation resistance of 5000 megaohms minimum. The operating temperature range is from -40°C to +105°C. The connector offers various termination options, including P.C. tail and wire wrap, and is RoHS compliant. It is suitable for applications requiring robust connectivity in electronic assemblies.
"84 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 84POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:84 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-084-560-202-ND | 71AJ5240 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 84Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 84 # |