The Card Conn Dual Side 84Pos Wire Wrap connector, part number 70AJ9230, is designed for applications requiring a reliable card edge connection. It features a 0.100,Äù (2.54mm) pitch with 84 contacts arranged in a dual row configuration. The connector is compatible with a printed circuit board thickness of 0.062,Äù (1.57mm) and supports various mounting options, including through-hole mounting. Constructed with a UL 94V-0 thermoplastic polyester insulator, the connector is rated for a maximum current of 3 amps and has a contact resistance of 10 milliohms maximum. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector includes features such as automatic wire wrap positioning holes and accepts various contact termination options, including wire wrap and P.C. tails. It is RoHS compliant and UL certified, making it suitable for environmentally conscious designs. This connector is ideal for engineers looking for a robust and versatile solution for card edge connections in their projects.
"84 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, DUAL SIDE, 84POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:84 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-084-559-204-ND | 70AJ9230 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 84Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |