EDAC, Inc. Edgeboard Connectors 345-084-556-204

Description
"84 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"84 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-084-556-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-084-556-204-ND
Edgeboard Connectors 151-345-084-556-204-ND
"84 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"84 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 84Pos, Th; Card Edge Connector Type Edac - 70AJ7176 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 84Pos, Th; Card Edge Connector Type Edac
70AJ7176
Card Edge Conn, Dual Side, 84Pos, Th; Card Edge Connector Type Edac 70AJ7176
CARD EDGE CONN, DUAL SIDE, 84POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:84 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 84POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:84 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-084-556-204-ND 70AJ7176
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 84Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 84 #
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1122628 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10000806ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Nano Strip Connectors - A79031-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details