EDAC, Inc. Edgeboard Connectors 345-084-542-512

Description
"84 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"84 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-084-542-512-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-084-542-512-ND
Edgeboard Connectors 151-345-084-542-512-ND
"84 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"84 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 84Pos, Wire Wrap; Card Edge Connector Type Edac - 71AJ1792 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 84Pos, Wire Wrap; Card Edge Connector Type Edac
71AJ1792
Card Conn, Dual Side, 84Pos, Wire Wrap; Card Edge Connector Type Edac 71AJ1792
CARD CONN, DUAL SIDE, 84POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:84 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 84POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:84 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-084-542-512-ND 71AJ1792
Product Name Edgeboard Connectors Card Conn, Dual Side, 84Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1730959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
METRAL ® - 10083182-211LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 500 volts
View Details
2 suppliers
Headers, Receptacles, Female Sockets - 2262-A25002-002-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details