EDAC, Inc. Edgeboard Connectors 345-084-523-202

Description
"84 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"84 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-084-523-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-084-523-202-ND
Edgeboard Connectors 151-345-084-523-202-ND
"84 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"84 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 84Pos, Th; Card Edge Connector Type Edac - 71AJ1222 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 84Pos, Th; Card Edge Connector Type Edac
71AJ1222
Card Edge Conn, Dual Side, 84Pos, Th; Card Edge Connector Type Edac 71AJ1222
CARD EDGE CONN, DUAL SIDE, 84POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:84 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 84POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:84 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-084-523-202-ND 71AJ1222
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 84Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 84 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCS-FL4G-M - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Electronic Connector - 328-1502-2 - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Termination Staking Flare
View Details
4 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details