"82 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 82POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:82 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
345 SERIES (.100" (2.54MM) CONTA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-345-082-560-808-ND | 70AJ7124 | 345-082-560-808 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 82Pos, Th; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Board Edge, Straddle Mount | Through Hole Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) | ||
| Number of Contacts | 82 # |