EDAC, Inc. Edgeboard Connectors 345-082-559-802

Description
"82 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"82 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-082-559-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-082-559-802-ND
Edgeboard Connectors 151-345-082-559-802-ND
"82 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"82 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 82Pos, Wire Wrap; Card Edge Connector Type Edac - 71AJ5172 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 82Pos, Wire Wrap; Card Edge Connector Type Edac
71AJ5172
Card Conn, Dual Side, 82Pos, Wire Wrap; Card Edge Connector Type Edac 71AJ5172
CARD CONN, DUAL SIDE, 82POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:82 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 82POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:82 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-082-559-802-ND 71AJ5172
Product Name Edgeboard Connectors Card Conn, Dual Side, 82Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102162-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A99204-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCT-FL4G-S-01 - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Solder Lug Connectors - 36-4003-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details