The Card Edge Connector, part number 71AJ5127, features a dual side configuration with 82 positions and a 0.100,Äù (2.54mm) pitch. It is designed to accommodate a card thickness of 1.57mm and is suitable for through-hole mounting. The connector is constructed from UL 94V-0 thermoplastic polyester, ensuring durability and compliance with RoHS standards. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and offers an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. Contact termination options include P.C. tail and wire wrap, with various mounting options available, including flush or offset lugs. The connector also features automatic wire wrap positioning holes and accepts polarizing keys for enhanced alignment. This product is suitable for applications requiring reliable electrical connections in compact spaces.
"82 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 82POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:82 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-082-521-507-ND | 71AJ5127 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 82Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 82 # |