EDAC, Inc. Edgeboard Connectors 345-080-558-558

Description
"80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-080-558-558-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-080-558-558-ND
Edgeboard Connectors 151-345-080-558-558-ND
"80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 80Pos, Wire Wrap; Card Edge Connector Type Edac - 71AJ5109 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 80Pos, Wire Wrap; Card Edge Connector Type Edac
71AJ5109
Card Conn, Dual Side, 80Pos, Wire Wrap; Card Edge Connector Type Edac 71AJ5109
CARD CONN, DUAL SIDE, 80POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 80POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-080-558-558-ND 71AJ5109
Product Name Edgeboard Connectors Card Conn, Dual Side, 80Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1731090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1367-1-ND - DigiKey
Specs
Mounting Through Hole
View Details