The Card Edge Connector, part number 69AJ5575, features a dual side configuration with 78 positions and is designed for a card thickness of 1.57mm. It utilizes a UL 94V-0 thermoplastic polyester insulator and has copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable connectivity. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. Operating temperature ranges from -40°C to +105°C, making it suitable for various environments. The connector has a contact spacing of 0.100,Äù (2.54mm) and a row spacing of 0.200,Äù (5.08mm). It accepts a printed circuit board thickness between 0.054,Äù (1.37mm) and 0.070,Äù (1.78mm). The connector also provides multiple mounting options, including flush or offset lugs, and is RoHS compliant and UL certified.
"78 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 78POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:78 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-078-500-878-ND | 69AJ5575 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 78Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 78 # |