EDAC, Inc. Edgeboard Connectors 345-076-558-803

Description
"76 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"76 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-076-558-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-076-558-803-ND
Edgeboard Connectors 151-345-076-558-803-ND
"76 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"76 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 76Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ7559 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 76Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ7559
Card Conn, Dual Side, 76Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ7559
CARD CONN, DUAL SIDE, 76POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 76POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-076-558-803-ND 69AJ7559
Product Name Edgeboard Connectors Card Conn, Dual Side, 76Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2262-A79643-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Header
Mounting Surface Mount, Right Angle
Current Rating 1.0 amps
View Details
PCB Connectors - NCA-FL4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1281-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details