EDAC, Inc. Edgeboard Connectors 345-076-556-288

Description
"76 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"76 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-076-556-288-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-076-556-288-ND
Edgeboard Connectors 151-345-076-556-288-ND
"76 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"76 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 76Pos, Th; Card Edge Connector Type Edac - 70AJ5033 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 76Pos, Th; Card Edge Connector Type Edac
70AJ5033
Card Edge Conn, Dual Side, 76Pos, Th; Card Edge Connector Type Edac 70AJ5033
CARD EDGE CONN, DUAL SIDE, 76POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 76POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-076-556-288-ND 70AJ5033
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 76Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 76 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26673-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A99046-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCS-FL4G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PC Pin, Single Post Connectors - 36-1230-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers