EDAC, Inc. Edgeboard Connectors 345-076-541-808

Description
"76 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"76 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-076-541-808-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-076-541-808-ND
Edgeboard Connectors 151-345-076-541-808-ND
"76 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"76 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 76Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ3488 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 76Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ3488
Card Conn, Dual Side, 76Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ3488
CARD CONN, DUAL SIDE, 76POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 76POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-076-541-808-ND 69AJ3488
Product Name Edgeboard Connectors Card Conn, Dual Side, 76Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
PC Pin, Single Post Connectors - 36-1995-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A98055-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details