EDAC, Inc. Card Edge Conn, Dual Side, 76Pos, Th; Card Edge Connector Type Edac 345-076-521-201

Description
CARD EDGE CONN, DUAL SIDE, 76POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 76POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 76Pos, Th; Card Edge Connector Type Edac - 69AJ7503 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 76Pos, Th; Card Edge Connector Type Edac
69AJ7503
Card Edge Conn, Dual Side, 76Pos, Th; Card Edge Connector Type Edac 69AJ7503
CARD EDGE CONN, DUAL SIDE, 76POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 76POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AJ7503
Product Name Card Edge Conn, Dual Side, 76Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to Banana Plug, Adapter - 8013 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Female Straight 2 Hole Panel Mount Connector with 14mm Teflon - ET-SFS-2H-T14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details