EDAC, Inc. Edgeboard Connectors 345-074-540-888

Description
"74 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"74 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-074-540-888-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-074-540-888-ND
Edgeboard Connectors 151-345-074-540-888-ND
"74 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"74 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 74Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ5428 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 74Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ5428
Card Conn, Dual Side, 74Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ5428
CARD CONN, DUAL SIDE, 74POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:74 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 74POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:74 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-074-540-888-ND 69AJ5428
Product Name Edgeboard Connectors Card Conn, Dual Side, 74Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - A107676-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
Number of Contacts 4 #
View Details
6 suppliers
Turret Connectors - 36-1511-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29410-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details