EDAC, Inc. Edgeboard Connectors 345-074-500-802

Description
"74 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"74 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-074-500-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-074-500-802-ND
Edgeboard Connectors 151-345-074-500-802-ND
"74 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"74 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 74Pos, Lug; Card Edge Connector Type Edac - 69AJ7406 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 74Pos, Lug; Card Edge Connector Type Edac
69AJ7406
Card Edge Conn, Dual Side, 74Pos, Lug; Card Edge Connector Type Edac 69AJ7406
CARD EDGE CONN, DUAL SIDE, 74POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:74 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 74POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:74 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-074-500-802-ND 69AJ7406
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 74Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 74 #
Unlock Full Specs
to access all available technical data