The Card Conn Dual Side 72Pos Wire Wrap connector, part number 70AJ2933, features a 0.100,Äù (2.54mm) pitch and is designed for dual row configurations. It accommodates a card thickness of 1.57mm and is suitable for through-hole mounting with a right-angle orientation. The connector is constructed from UL 94V-0 thermoplastic polyester and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring durability and reliable electrical performance. With a current rating of 3 amps and a maximum contact resistance of 10 milliohms, it supports a dielectric withstanding voltage of 1200 V AC rms at sea level. The operating temperature range is from -40°C to +105°C. The connector includes features such as automatic wire wrap positioning holes, various mounting options, and is RoHS compliant. It is suitable for applications requiring robust connectivity in electronic systems.
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, DUAL SIDE, 72POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-072-559-507-ND | 70AJ2933 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 72Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |