EDAC, Inc. Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Edac 345-072-556-212

Description
CARD EDGE CONN, DUAL SIDE, 72POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 72POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Edac - 69AJ3336 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Edac
69AJ3336
Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Edac 69AJ3336
CARD EDGE CONN, DUAL SIDE, 72POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 72POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AJ3336
Product Name Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SC Straight Plug - 150569 - PIC Wire & Cable
Specs
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A54200-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details