EDAC, Inc. Edgeboard Connectors 345-072-500-612

Description
"72 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"72 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-072-500-612-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-072-500-612-ND
Edgeboard Connectors 151-345-072-500-612-ND
"72 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"72 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 72Pos, Lug; Card Edge Connector Type Edac - 70AJ4793 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 72Pos, Lug; Card Edge Connector Type Edac
70AJ4793
Card Edge Conn, Single Side, 72Pos, Lug; Card Edge Connector Type Edac 70AJ4793
CARD EDGE CONN, SINGLE SIDE, 72POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 72POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-072-500-612-ND 70AJ4793
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 72Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PWRBLADE HEADER - RIGHT ANGLE - 51731-086LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCV-FL4G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details