EDAC, Inc. Edgeboard Connectors 345-072-500-104

Description
"72 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"72 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-072-500-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-072-500-104-ND
Edgeboard Connectors 151-345-072-500-104-ND
"72 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"72 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 72Pos, Lug; Card Edge Connector Type Edac - 70AJ4786 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 72Pos, Lug; Card Edge Connector Type Edac
70AJ4786
Card Edge Conn, Single Side, 72Pos, Lug; Card Edge Connector Type Edac 70AJ4786
CARD EDGE CONN, SINGLE SIDE, 72POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 72POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-072-500-104-ND 70AJ4786
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 72Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Solid State Lighting Connectors - 968840-1971567-1 - Win Source Electronics
Specs
Termination Solder
Mounting Board Edge, Surface Mount, Right Angle
Voltage Rating 300 volts
View Details
7 suppliers
D-Sub Connector Assemblies - 2262-A98252-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCPL-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-11115-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details