EDAC, Inc. Edgeboard Connectors 345-071-541-602

Description
"71 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"71 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-071-541-602-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-071-541-602-ND
Edgeboard Connectors 151-345-071-541-602-ND
"71 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"71 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 71Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ3234 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 71Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ3234
Card Conn, Single Side, 71Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ3234
CARD CONN, SINGLE SIDE, 71POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:71 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 71POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:71 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-071-541-602-ND 69AJ3234
Product Name Edgeboard Connectors Card Conn, Single Side, 71Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1731112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Box Header; Header Connector
Termination Through Hole
View Details
Screw Connectors - 36-1284-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details