The Card Conn, Single Side, 71Pos, Wire Wrap connector is a card edge connector designed for a 0.100,Äù (2.54mm) pitch. It features a thermoplastic polyester insulator material rated UL 94V-0 and is compliant with RoHS standards. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. This connector is suitable for use with a printed circuit board of 0.062,Äù (1.57mm) nominal thickness and operates within a temperature range of -40°C to +105°C. The connector supports various termination options, including wire wrap, and offers multiple mounting configurations, including flush or offset lugs. It also includes automatic wire wrap positioning holes and accepts polarizing keys for secure connections. The high-profile insulator body measures 0.600,Äù (15.24mm) in height.
"71 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, SINGLE SIDE, 71POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:71 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-071-540-608-ND | 70AJ2779 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 71Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |