EDAC, Inc. Edgeboard Connectors 345-071-521-404

Description
"71 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"71 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-071-521-404-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-071-521-404-ND
Edgeboard Connectors 151-345-071-521-404-ND
"71 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"71 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 71Pos, Th; Card Edge Connector Type Edac - 70AJ4737 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 71Pos, Th; Card Edge Connector Type Edac
70AJ4737
Card Edge Conn, Single Side, 71Pos, Th; Card Edge Connector Type Edac 70AJ4737
CARD EDGE CONN, SINGLE SIDE, 71POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:71 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 71POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:71 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-071-521-404-ND 70AJ4737
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 71Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric, Standard - 2684-104114-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Sockets - 1731149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Mounting PC Mount
View Details