EDAC, Inc. Edgeboard Connectors 345-071-500-188

Description
"71 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"71 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Single Side, 71Pos, Lug, part number 69AJ5176, features a 0.100,Äù (2.54mm) pitch and is designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm). It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has a minimum insulation resistance of 5000 megaohms. The operating temperature range for this connector is -40°C to +105°C. It offers various termination options, including P.C. tail and wire wrap, and supports both single and dual row configurations. The connector is available with multiple mounting options, including flush or offset lugs, and is RoHS compliant and UL certified. This product is suitable for applications requiring reliable connections in electronic devices.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Single Side, 71Pos, Lug, part number 69AJ5176, features a 0.100,Äù (2.54mm) pitch and is designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm). It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has a minimum insulation resistance of 5000 megaohms. The operating temperature range for this connector is -40°C to +105°C. It offers various termination options, including P.C. tail and wire wrap, and supports both single and dual row configurations. The connector is available with multiple mounting options, including flush or offset lugs, and is RoHS compliant and UL certified. This product is suitable for applications requiring reliable connections in electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-071-500-188-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-071-500-188-ND
Edgeboard Connectors 151-345-071-500-188-ND
"71 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"71 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 71Pos, Lug; Card Edge Connector Type Edac - 69AJ5176 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 71Pos, Lug; Card Edge Connector Type Edac
69AJ5176
Card Edge Conn, Single Side, 71Pos, Lug; Card Edge Connector Type Edac 69AJ5176
CARD EDGE CONN, SINGLE SIDE, 71POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:71 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 71POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:71 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-071-500-188-ND 69AJ5176
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 71Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10301202AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A99352-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCN-FL4G-S-03 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details