The Card Conn 69AJ3165 is a single-sided card edge connector featuring 70 positions and designed for wire wrap applications. It has a contact spacing of 0.100 inches (2.54 mm) and is compatible with printed circuit boards up to 0.062 inches (1.57 mm) thick. The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. This connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector features automatic wire wrap positioning holes and is RoHS compliant, making it suitable for modern electronic applications. Various mounting options are available, including flush or offset lugs, and it can be configured in single or dual row arrangements.
"70 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, SINGLE SIDE, 70POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-070-544-602-ND | 69AJ3165 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 70Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |