The Card Conn Dual Side 70Pos Wire Wrap connector, part number 69AJ7106, features a 0.100,Äù (2.54mm) pitch and is designed for dual row configurations. It accommodates a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including wire wrap and P.C. tails, and offers multiple mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a variety of applications.
CARD CONN, DUAL SIDE, 70POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 69AJ7106 |
| Product Name | Card Conn, Dual Side, 70Pos, Wire Wrap; Card Edge Connector Type Edac |
| Connector Type | Card Edge Connector |