EDAC, Inc. Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac 345-070-523-288

Description
CARD EDGE CONN, DUAL SIDE, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac - 70AJ4622 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac
70AJ4622
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac 70AJ4622
CARD EDGE CONN, DUAL SIDE, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ4622
Product Name Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details