EDAC, Inc. Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac 345-070-523-278

Description
CARD EDGE CONN, DUAL SIDE, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac - 69AJ7082 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac
69AJ7082
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac 69AJ7082
CARD EDGE CONN, DUAL SIDE, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AJ7082
Product Name Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA Straight Plug - 110576 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Test Point, Pcb, Through Hole; Product Range Keystone - 85C0045 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details