EDAC, Inc. Card Edge Conn, Single Side, 70Pos, Th; Card Edge Connector Type Edac 345-070-520-403

Description
CARD EDGE CONN, SINGLE SIDE, 70POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE SIDE, 70POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 70Pos, Th; Card Edge Connector Type Edac - 69AJ3098 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 70Pos, Th; Card Edge Connector Type Edac
69AJ3098
Card Edge Conn, Single Side, 70Pos, Th; Card Edge Connector Type Edac 69AJ3098
CARD EDGE CONN, SINGLE SIDE, 70POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 70POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AJ3098
Product Name Card Edge Conn, Single Side, 70Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details