The Card Edge Connector, part number 69AJ7055, features a single side configuration with 70 positions and is designed for a card thickness of 1.57mm. It utilizes a UL 94V-0 thermoplastic polyester insulator and has copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring durability and reliable connectivity. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has a minimum insulation resistance of 5000 megaohms. Operating temperature ranges from -40°C to +105°C, making it suitable for various environments. The connector supports multiple termination options, including P.C. tail and wire wrap, and offers various mounting options such as flush or offset lugs. It is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact. This connector is ideal for applications requiring reliable and efficient connections in electronic devices.
CARD EDGE CONN, SINGLE SIDE, 70POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 69AJ7055 |
| Product Name | Card Edge Conn, Single Side, 70Pos, Lug; Card Edge Connector Type Edac |
| Connector Type | Card Edge Connector |