EDAC, Inc. Card Edge Conn, Single Side, 70Pos, Lug; Card Edge Connector Type Edac 345-070-500-478

Description
CARD EDGE CONN, SINGLE SIDE, 70POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE SIDE, 70POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 70Pos, Lug; Card Edge Connector Type Edac - 69AJ5056 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 70Pos, Lug; Card Edge Connector Type Edac
69AJ5056
Card Edge Conn, Single Side, 70Pos, Lug; Card Edge Connector Type Edac 69AJ5056
CARD EDGE CONN, SINGLE SIDE, 70POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 70POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AJ5056
Product Name Card Edge Conn, Single Side, 70Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products