CARD EDGE CONN, SINGLE SIDE, 70POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70AJ4592 |
| Product Name | Card Edge Conn, Single Side, 70Pos, Lug; Card Edge Connector Type Edac |
| Connector Type | Card Edge Connector |