The Card Conn 69Pos Wire Wrap connector, part number 69AJ3084, features a single side card edge design with a 0.100,Äù (2.54mm) pitch. It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is designed to accommodate a nominal PCB thickness of 0.062,Äù (1.57mm) and offers a high-profile insulator body measuring 0.600,Äù (15.24mm). The connector provides various termination options, including wire wrap and P.C. tail configurations, and is available in both single and dual row configurations. It also features automatic wire wrap positioning holes and is RoHS compliant. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of applications. This connector is ideal for projects requiring a robust and versatile card edge connection solution.
"69 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, SINGLE SIDE, 69POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:69 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-069-559-458-ND | 69AJ3084 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 69Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |