EDAC, Inc. Card Conn, Single Side, 69Pos, Wire Wrap; Card Edge Connector Type Edac 345-069-558-188

Description
CARD CONN, SINGLE SIDE, 69POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:69 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
Datasheet
Description
CARD CONN, SINGLE SIDE, 69POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:69 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Single Side, 69Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ2593 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 69Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ2593
Card Conn, Single Side, 69Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ2593
CARD CONN, SINGLE SIDE, 69POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:69 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 69POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:69 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ2593
Product Name Card Conn, Single Side, 69Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details