The Card Edge Connector, part number 69AJ3030, features a single side design with 69 positions and is suitable for panel mounting. It has a contact spacing of 0.100 inches (2.54 mm) and accepts a printed circuit board thickness of 0.062 inches (1.57 mm). The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40¬8C to +105¬8C. The connector supports various termination options, including P.C. tail and wire wrap, and offers multiple mounting options with flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a variety of applications in electronic design.
CARD EDGE CONN, SINGLE SIDE, 69POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:69 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 69AJ3030 |
| Product Name | Card Edge Conn, Single Side, 69Pos, Lug; Card Edge Connector Type Edac |
| Connector Type | Card Edge Connector |