EDAC, Inc. Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac 345-068-560-803

Description
CARD EDGE CONN, DUAL SIDE, 68POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 68POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac - 69AJ6978 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac
69AJ6978
Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac 69AJ6978
CARD EDGE CONN, DUAL SIDE, 68POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 68POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AJ6978
Product Name Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products