EDAC, Inc. Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac 345-068-556-804

Description
CARD EDGE CONN, DUAL SIDE, 68POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 68POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac - 70AJ4489 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac
70AJ4489
Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac 70AJ4489
CARD EDGE CONN, DUAL SIDE, 68POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 68POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ4489
Product Name Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.062″ Pin Plug, Adapter - 9340 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Dual SIM Card Connector 8 Pin Push Type Metal Body - ET-DSIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details