EDAC, Inc. Edgeboard Connectors 345-068-556-203

Description
"68 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"68 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-068-556-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-068-556-203-ND
Edgeboard Connectors 151-345-068-556-203-ND
"68 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"68 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac - 69AJ4971 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac
69AJ4971
Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac 69AJ4971
CARD EDGE CONN, DUAL SIDE, 68POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 68POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-068-556-203-ND 69AJ4971
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 68 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28623-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCS-ML2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PwrBlade ® - 51915-198LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers