CARD CONN, SINGLE SIDE, 68POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 69AJ2976 |
| Product Name | Card Conn, Single Side, 68Pos, Wire Wrap; Card Edge Connector Type Edac |
| Connector Type | Card Edge Connector |