The Card Conn, Single Side, 68Pos, Wire Wrap connector is a card edge connector designed for a 0.100,Äù (2.54mm) pitch. It features a thermoplastic polyester insulator material that is UL 94V-0 rated, ensuring flame resistance. The connector is constructed with copper alloy contacts, which are gold plated on the mating area and tin plated on the tails, with nickel underplating for enhanced durability. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. This connector supports a dielectric withstanding voltage of 1200 V AC rms and an insulation resistance of at least 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C. The connector is designed to accept a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and offers various termination options, including wire wrap and P.C. tail configurations. It is RoHS compliant and UL certified, making it suitable for a wide range of applications. The connector also includes automatic wire wrap positioning holes and is available in both single and dual row configurations, providing flexibility in design and installation.
CARD CONN, SINGLE SIDE, 68POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 69AJ6895 |
| Product Name | Card Conn, Single Side, 68Pos, Wire Wrap; Card Edge Connector Type Edac |
| Connector Type | Card Edge Connector |