EDAC, Inc. Card Edge Conn, Single Side, 68Pos, Th; Card Edge Connector Type Edac 345-068-521-178

Description
CARD EDGE CONN, SINGLE SIDE, 68POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE SIDE, 68POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 69AJ6852, is a single-sided connector with 68 positions designed for a 0.100,Äù (2.54mm) pitch. It is constructed from UL 94V-0 thermoplastic polyester and features copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable connectivity. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. This connector operates effectively within a temperature range of -40°C to +105°C. It is designed to accept a nominal P.C. board thickness of 0.062,Äù (1.57mm) and offers various termination options, including P.C. tails and wire wrap. The connector supports both single and dual row configurations and provides multiple mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic designs.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 69AJ6852, is a single-sided connector with 68 positions designed for a 0.100,Äù (2.54mm) pitch. It is constructed from UL 94V-0 thermoplastic polyester and features copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable connectivity. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. This connector operates effectively within a temperature range of -40°C to +105°C. It is designed to accept a nominal P.C. board thickness of 0.062,Äù (1.57mm) and offers various termination options, including P.C. tails and wire wrap. The connector supports both single and dual row configurations and provides multiple mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 68Pos, Th; Card Edge Connector Type Edac - 69AJ6852 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 68Pos, Th; Card Edge Connector Type Edac
69AJ6852
Card Edge Conn, Single Side, 68Pos, Th; Card Edge Connector Type Edac 69AJ6852
CARD EDGE CONN, SINGLE SIDE, 68POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 68POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AJ6852
Product Name Card Edge Conn, Single Side, 68Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products