EDAC, Inc. Card Edge Conn, Single Side, 68Pos, Th; Card Edge Connector Type Edac 345-068-520-108

Description
CARD EDGE CONN, SINGLE SIDE, 68POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE SIDE, 68POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 68Pos, Th; Card Edge Connector Type Edac - 70AJ2419 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 68Pos, Th; Card Edge Connector Type Edac
70AJ2419
Card Edge Conn, Single Side, 68Pos, Th; Card Edge Connector Type Edac 70AJ2419
CARD EDGE CONN, SINGLE SIDE, 68POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 68POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ2419
Product Name Card Edge Conn, Single Side, 68Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MCB-R280-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wirable plug - EVC816 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
5 suppliers